Emerson Bearing Co. ER Free Running Inserts ER31FR

Description
The free running style is a drop in replacement for standard ER bearings except that it provides low torque/free running service. They use 'flingers' on both sides to provide a sealed unit. The temperature range is -40 to 225F. High temperature seals are available for 400 to 450F operation.
Datasheet
Description
The free running style is a drop in replacement for standard ER bearings except that it provides low torque/free running service. They use 'flingers' on both sides to provide a sealed unit. The temperature range is -40 to 225F. High temperature seals are available for 400 to 450F operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ER Free Running Inserts - ER31FR - Emerson Bearing Co.
Boston, MA, USA
ER Free Running Inserts
ER31FR
ER Free Running Inserts ER31FR
The free running style is a drop in replacement for standard ER bearings except that it provides low torque/free running service. They use 'flingers' on both sides to provide a sealed unit. The temperature range is -40 to 225F. High temperature seals are available for 400 to 450F operation.
  • The free running style is a drop in replacement for standard ER bearings except that it provides low torque/free running service.
  • They use 'flingers' on both sides to provide a sealed unit.
  • The temperature range is -40 to 225F.
  • High temperature seals are available for 400 to 450F operation.
Supplier's Site Datasheet

Technical Specifications

  Emerson Bearing Co.
Product Category Insert Bearings
Product Number ER31FR
Product Name ER Free Running Inserts
Bore 1.9375 inch (49.212 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB10020UUC0 - THK America, Inc.
Specs
Ball Type Roller
Features Prelubricated; Relubricatable
Bore 3.9370 inch (100.000 mm)
View Details
Bearing Inserts - 7508700 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless steel
Design Units Inch
Bore 1.0000 inch (25.400 mm)
View Details
Redco™ 750 SN Bearing Insert -  - Redwood Plastics
Specs
Ball Type Plain Bearing
Material / Plating Plastic
Shaft Securing No Locking Method
View Details
8000 & 8700 Series -
Specs
Ball Type Ball
Design Units Metric
Bore 0.3937 inch (10.000 mm)
View Details