Emerson Bearing Co. ER Inserts ER26

Description
Standard duty with snap ring and set screw lock. Available with: Set screw or eccentric locking collars. Available in stainless steel and nickel plated styles. Wide inner race Black Oxide Finish B-type seals Available in Free Running or High Temperature styles.
Datasheet
Description
Standard duty with snap ring and set screw lock. Available with: Set screw or eccentric locking collars. Available in stainless steel and nickel plated styles. Wide inner race Black Oxide Finish B-type seals Available in Free Running or High Temperature styles.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ER Inserts - ER26 - Emerson Bearing Co.
Boston, MA, USA
ER Inserts
ER26
ER Inserts ER26
Standard duty with snap ring and set screw lock. Available with: Set screw or eccentric locking collars. Available in stainless steel and nickel plated styles. Wide inner race Black Oxide Finish B-type seals Available in Free Running or High Temperature styles.

Standard duty with snap ring and set screw lock. Available with:

  • Set screw or eccentric locking collars.
  • Available in stainless steel and nickel plated styles.
  • Wide inner race
  • Black Oxide Finish
  • B-type seals
  • Available in Free Running or High Temperature styles.
Supplier's Site Datasheet

Technical Specifications

  Emerson Bearing Co.
Product Category Insert Bearings
Product Number ER26
Product Name ER Inserts
Shaft Securing Setscrew
Features Snap Ring / Snap Ring Groove
Bore 1.6250 inch (41.275 mm)
Outside Diameter 3.3465 inch (85.001 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB20030UUCC0 - THK America, Inc.
Specs
Ball Type Roller
Features Prelubricated; Relubricatable
Bore 7.8740 inch (200.000 mm)
View Details
Bearing Inserts - 2346854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details
Y-bearings on an Adapter Sleeve - YSA 208-2FK + HE 2308 -  - SKF/North America
Specs
Ball Type Ball
Seals Double Seal
Features Prelubricated
View Details
Ball and Roller Bearings - 1654 - AST Bearings LLC
Specs
Ball Type Ball
Shaft Securing Setscrew
Design Units Inch
View Details