Emerson Bearing Co. ER Inserts ER20MM

Description
Standard duty with snap ring and set screw lock. Available with: Set screw or eccentric locking collars. Available in stainless steel and nickel plated styles. Wide inner race Black Oxide Finish B-type seals Available in Free Running or High Temperature styles.
Datasheet
Description
Standard duty with snap ring and set screw lock. Available with: Set screw or eccentric locking collars. Available in stainless steel and nickel plated styles. Wide inner race Black Oxide Finish B-type seals Available in Free Running or High Temperature styles.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ER Inserts - ER20MM - Emerson Bearing Co.
Boston, MA, USA
ER Inserts
ER20MM
ER Inserts ER20MM
Standard duty with snap ring and set screw lock. Available with: Set screw or eccentric locking collars. Available in stainless steel and nickel plated styles. Wide inner race Black Oxide Finish B-type seals Available in Free Running or High Temperature styles.

Standard duty with snap ring and set screw lock. Available with:

  • Set screw or eccentric locking collars.
  • Available in stainless steel and nickel plated styles.
  • Wide inner race
  • Black Oxide Finish
  • B-type seals
  • Available in Free Running or High Temperature styles.
Supplier's Site Datasheet

Technical Specifications

  Emerson Bearing Co.
Product Category Insert Bearings
Product Number ER20MM
Product Name ER Inserts
Shaft Securing Setscrew
Features Snap Ring / Snap Ring Groove
Bore 0.7874 inch (20.000 mm)
Outside Diameter 1.8504 inch (47.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU19025UUC0 - THK America, Inc.
Specs
Ball Type Roller
Features Prelubricated; Relubricatable
Bore 7.4803 inch (190.000 mm)
View Details
Bearing Inserts - 7508716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless steel
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details
Ball Bearing Inserts-Set Screw Type  -  Inch - BBXINS-UC21134 - Quality Bearings & Components
Specs
Ball Type Ball
Design Units Inch
Bore 2.1250 inch (53.975 mm)
View Details
2 suppliers
Self-Aligning Insert Bearing (Metric) - M10-PGP - Magnus Mobility Systems, Inc.
Specs
Ball Type Ball
Material / Plating Plastic
Seals None (Open Bearing)
View Details