Emerson Bearing Co. ER Inserts ER17

Description
Standard duty with snap ring and set screw lock. Available with: Set screw or eccentric locking collars. Available in stainless steel and nickel plated styles. Wide inner race Black Oxide Finish B-type seals Available in Free Running or High Temperature styles.
Datasheet
Description
Standard duty with snap ring and set screw lock. Available with: Set screw or eccentric locking collars. Available in stainless steel and nickel plated styles. Wide inner race Black Oxide Finish B-type seals Available in Free Running or High Temperature styles.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ER Inserts - ER17 - Emerson Bearing Co.
Boston, MA, USA
ER Inserts
ER17
ER Inserts ER17
Standard duty with snap ring and set screw lock. Available with: Set screw or eccentric locking collars. Available in stainless steel and nickel plated styles. Wide inner race Black Oxide Finish B-type seals Available in Free Running or High Temperature styles.

Standard duty with snap ring and set screw lock. Available with:

  • Set screw or eccentric locking collars.
  • Available in stainless steel and nickel plated styles.
  • Wide inner race
  • Black Oxide Finish
  • B-type seals
  • Available in Free Running or High Temperature styles.
Supplier's Site Datasheet

Technical Specifications

  Emerson Bearing Co.
Product Category Insert Bearings
Product Number ER17
Product Name ER Inserts
Shaft Securing Setscrew
Features Snap Ring / Snap Ring Groove
Bore 1.0625 inch (26.987 mm)
Outside Diameter 2.4409 inch (61.999 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Inserts - 7508719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless steel
Design Units Inch
Bore 1.0000 inch (25.400 mm)
View Details
Rotation - Cross Roller Ring - RB14025UUCC0 - THK America, Inc.
Specs
Ball Type Roller
Features Prelubricated; Relubricatable
Bore 5.5118 inch (140.000 mm)
View Details
Ball Bearing Inserts-Set Screw Type  -  Inch - BBXINS-UC21752 - Quality Bearings & Components
Specs
Ball Type Ball
Design Units Inch
Bore 3.2500 inch (82.550 mm)
View Details
2 suppliers
Bearing Inserts - 2600160 - RS Components, Ltd.
Schaeffler Technologies AG & Co. KG
Specs
Seals None (Open Bearing)
Design Units Metric
Bore 1.9685 inch (50.000 mm)
View Details