Emerson Bearing Co. ER Free Running Inserts ER15MMFR

Description
The free running style is a drop in replacement for standard ER bearings except that it provides low torque/free running service. They use 'flingers' on both sides to provide a sealed unit. The temperature range is -40 to 225F. High temperature seals are available for 400 to 450F operation.
Datasheet
Description
The free running style is a drop in replacement for standard ER bearings except that it provides low torque/free running service. They use 'flingers' on both sides to provide a sealed unit. The temperature range is -40 to 225F. High temperature seals are available for 400 to 450F operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ER Free Running Inserts - ER15MMFR - Emerson Bearing Co.
Boston, MA, USA
ER Free Running Inserts
ER15MMFR
ER Free Running Inserts ER15MMFR
The free running style is a drop in replacement for standard ER bearings except that it provides low torque/free running service. They use 'flingers' on both sides to provide a sealed unit. The temperature range is -40 to 225F. High temperature seals are available for 400 to 450F operation.
  • The free running style is a drop in replacement for standard ER bearings except that it provides low torque/free running service.
  • They use 'flingers' on both sides to provide a sealed unit.
  • The temperature range is -40 to 225F.
  • High temperature seals are available for 400 to 450F operation.
Supplier's Site Datasheet

Technical Specifications

  Emerson Bearing Co.
Product Category Insert Bearings
Product Number ER15MMFR
Product Name ER Free Running Inserts
Bore 0.5906 inch (15.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Inserts - 7508756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Design Units Metric
Bore 2.1654 inch (55.000 mm)
View Details
Rotation - Cross Roller Ring - RA19013CUUC0 - THK America, Inc.
Specs
Ball Type Roller
Features Prelubricated; Relubricatable
Bore 7.4803 inch (190.000 mm)
View Details
Plastic Radial Ball Bearings - FPL205-SSIB-3/4 - KMS Bearings, Inc.
Specs
Ball Type Plain Bearing
Material / Plating Celcon® Acetal (POM) or PVDF (Kynar®, Solef®) or PEEK
Design Units Metric
View Details
Y-bearings with Grub Screws - YAR 213-2F - 103002213 - SKF/Global
Specs
Ball Type Ball
Seals Double Seal
Shaft Securing Setscrew
View Details
2 suppliers