Emerson Bearing Co. ER Inserts ER14

Description
Standard duty with snap ring and set screw lock. Available with: Set screw or eccentric locking collars. Available in stainless steel and nickel plated styles. Wide inner race Black Oxide Finish B-type seals Available in Free Running or High Temperature styles.
Datasheet
Description
Standard duty with snap ring and set screw lock. Available with: Set screw or eccentric locking collars. Available in stainless steel and nickel plated styles. Wide inner race Black Oxide Finish B-type seals Available in Free Running or High Temperature styles.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ER Inserts - ER14 - Emerson Bearing Co.
Boston, MA, USA
ER Inserts
ER14
ER Inserts ER14
Standard duty with snap ring and set screw lock. Available with: Set screw or eccentric locking collars. Available in stainless steel and nickel plated styles. Wide inner race Black Oxide Finish B-type seals Available in Free Running or High Temperature styles.

Standard duty with snap ring and set screw lock. Available with:

  • Set screw or eccentric locking collars.
  • Available in stainless steel and nickel plated styles.
  • Wide inner race
  • Black Oxide Finish
  • B-type seals
  • Available in Free Running or High Temperature styles.
Supplier's Site Datasheet

Technical Specifications

  Emerson Bearing Co.
Product Category Insert Bearings
Product Number ER14
Product Name ER Inserts
Shaft Securing Setscrew
Features Snap Ring / Snap Ring Groove
Bore 0.8750 inch (22.225 mm)
Outside Diameter 2.0472 inch (51.999 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RA9008CUUC0 - THK America, Inc.
Specs
Ball Type Roller
Features Prelubricated; Relubricatable
Bore 3.5433 inch (90.000 mm)
View Details
Bearing Inserts - 7508706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless steel
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details
Y-bearings with an Eccentric Locking Collar - YEL 209-112-2F - 1030159112 - SKF/Global
Specs
Ball Type Ball
Seals Double Seal
Shaft Securing Locking Collar
View Details
2 suppliers
8000 & 8700 Series -
Specs
Ball Type Ball
Design Units Metric
Bore 1.0236 inch (25.999 mm)
View Details