Emerson Bearing Co. CR-C, CR-XC Crowned Screwdriver Slot Cam Followers CR-2 1/4-XC

Description
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives. Standard stud cam followers are recommended where loads and shock are moderate. The crowned style cam follower is used where the track may not be exactly aligned and square with the cam follower. Available in stainless steel and with seals.
Datasheet
Description
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives. Standard stud cam followers are recommended where loads and shock are moderate. The crowned style cam follower is used where the track may not be exactly aligned and square with the cam follower. Available in stainless steel and with seals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CR-C, CR-XC Crowned Screwdriver Slot Cam Followers - CR-2 1/4-XC - Emerson Bearing Co.
Boston, MA, USA
CR-C, CR-XC Crowned Screwdriver Slot Cam Followers
CR-2 1/4-XC
CR-C, CR-XC Crowned Screwdriver Slot Cam Followers CR-2 1/4-XC
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives. Standard stud cam followers are recommended where loads and shock are moderate. The crowned style cam follower is used where the track may not be exactly aligned and square with the cam follower. Available in stainless steel and with seals.

Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives.
Standard stud cam followers are recommended where loads and shock are moderate. The crowned style cam follower is used where the track may not be exactly aligned and square with the cam follower. Available in stainless steel and with seals.

Supplier's Site Datasheet

Technical Specifications

  Emerson Bearing Co.
Product Category Cam Followers
Product Number CR-2 1/4-XC
Product Name CR-C, CR-XC Crowned Screwdriver Slot Cam Followers
Type Stud
Bearing Surface Crowned
Design Units Inch
Load Rating 10370 lbs (4703 kg)
Features Sealed; Screw Driver Slot
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cam Follower - CF5UU - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-2-1/2-C - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 2.5 inch (63.5 mm)
Follower Width 1.5 inch (38.1 mm)
View Details
Standard Steel Hex Cam Followers - CF-5/8-B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Straight
Design Units Inch
Load Rating 955 lbs (433 kg)
View Details
Polymer 3/4 Inch Cam Follower with 7/8 Inch Stainless Steel Stud - S7NSRY-038075 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 80 lbs (36.28 kg)
Outside Diameter 0.7500 inch (19.05 mm)
View Details