Emerson Bearing Co. CR, CR-X Screwdriver Slot Cam Followers CR-1

Description
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives. Standard stud cam followers are recommended where loads and shock are moderate. Available in stainless steel and with seals.
Datasheet
Description
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives. Standard stud cam followers are recommended where loads and shock are moderate. Available in stainless steel and with seals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CR, CR-X Screwdriver Slot Cam Followers - CR-1 - Emerson Bearing Co.
Boston, MA, USA
CR, CR-X Screwdriver Slot Cam Followers
CR-1
CR, CR-X Screwdriver Slot Cam Followers CR-1
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives. Standard stud cam followers are recommended where loads and shock are moderate. Available in stainless steel and with seals.

Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives.
Standard stud cam followers are recommended where loads and shock are moderate. Available in stainless steel and with seals.

Supplier's Site Datasheet

Technical Specifications

  Emerson Bearing Co.
Product Category Cam Followers
Product Number CR-1
Product Name CR, CR-X Screwdriver Slot Cam Followers
Type Stud
Design Units Inch
Load Rating 3030 lbs (1374 kg)
Features Screw Driver Slot
Outside Diameter 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

7/8 in. L, 7/8 Roller Dia., 3/8 in. Stud Dia., Standard Cam Follower, Stud Type - S9930A-CFS0875 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 6000 rpm
Outside Diameter 0.8750 inch (22.22 mm)
View Details
Rotation - Cam Follower - CFH6MUU-A - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Stainless; Stainless Steel (400 series)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-2-1/4-C - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 2.25 inch (57.15 mm)
Follower Width 1.25 inch (31.75 mm)
View Details
Heavy Stud Type Cam Followers Crowned with Hex Head, Sealed - CCFH 5/8 SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Bearing Surface Crowned
Design Units Inch
View Details