Emerson Bearing Co. CR, CR-X Screwdriver Slot Cam Followers CR-1-X

Description
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives. Standard stud cam followers are recommended where loads and shock are moderate. Available in stainless steel and with seals.
Datasheet
Description
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives. Standard stud cam followers are recommended where loads and shock are moderate. Available in stainless steel and with seals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CR, CR-X Screwdriver Slot Cam Followers - CR-1-X - Emerson Bearing Co.
Boston, MA, USA
CR, CR-X Screwdriver Slot Cam Followers
CR-1-X
CR, CR-X Screwdriver Slot Cam Followers CR-1-X
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives. Standard stud cam followers are recommended where loads and shock are moderate. Available in stainless steel and with seals.

Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives.
Standard stud cam followers are recommended where loads and shock are moderate. Available in stainless steel and with seals.

Supplier's Site Datasheet

Technical Specifications

  Emerson Bearing Co.
Product Category Cam Followers
Product Number CR-1-X
Product Name CR, CR-X Screwdriver Slot Cam Followers
Type Stud
Design Units Inch
Load Rating 3030 lbs (1374 kg)
Features Sealed; Screw Driver Slot
Outside Diameter 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cam Follower - CFT30 - THK America, Inc.
Specs
Bearing Surface With a Tapped Grease Hole (CFT)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-1-1/2-BE - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Hex Socket
Lubrication Fitting 3/16
View Details
Cam Follwer, 13mm Bearing Outside Diameter, M5x0.8 Shoulder Screw Size, Material- 303 Stainless Steel, 440C. - A 7Y 5MCF1306 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Thread Length 0.4724 inch (12 mm)
View Details
Standard Steel Hex Cam Followers - CF-2 3/4-SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Straight
Design Units Inch
Load Rating 11720 lbs (5315 kg)
View Details