Emerson Bearing Co. CR-BC, CR-XBC Crowned Hex Slot Cam Followers CR-1 1/8-XBC

Description
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives. Standard stud cam followers are recommended where loads and shock are moderate. The crowned style cam follower is used where the track may not be exactly aligned and square with the cam follower. Available in stainless steel and with seals.
Datasheet
Description
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives. Standard stud cam followers are recommended where loads and shock are moderate. The crowned style cam follower is used where the track may not be exactly aligned and square with the cam follower. Available in stainless steel and with seals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CR-BC, CR-XBC Crowned Hex Slot Cam Followers - CR-1 1/8-XBC - Emerson Bearing Co.
Boston, MA, USA
CR-BC, CR-XBC Crowned Hex Slot Cam Followers
CR-1 1/8-XBC
CR-BC, CR-XBC Crowned Hex Slot Cam Followers CR-1 1/8-XBC
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives. Standard stud cam followers are recommended where loads and shock are moderate. The crowned style cam follower is used where the track may not be exactly aligned and square with the cam follower. Available in stainless steel and with seals.

Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives.
Standard stud cam followers are recommended where loads and shock are moderate. The crowned style cam follower is used where the track may not be exactly aligned and square with the cam follower. Available in stainless steel and with seals.

Supplier's Site Datasheet

Technical Specifications

  Emerson Bearing Co.
Product Category Cam Followers
Product Number CR-1 1/8-XBC
Product Name CR-BC, CR-XBC Crowned Hex Slot Cam Followers
Type Stud
Bearing Surface Crowned
Design Units Inch
Load Rating 3030 lbs (1374 kg)
Features Sealed; Hex Socket
Unlock Full Specs
to access all available technical data

Similar Products

1-1/4 in. L, 1-1/4 Roller Dia., 1/2 in. Stud Dia., Standard Cam Follower, Stud Type - S9930A-CFS1250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 4400 rpm
Outside Diameter 1.25 inch (31.75 mm)
View Details
Crowned Cam Follower with Hex Hole, Bushing Eccentric - CCFE 1 5/8 B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Crowned
Design Units Inch
Load Rating 4840 lbs (2195 kg)
View Details
Stud Type Industrial Cam Followers, CR-BC/CR-XBC SERIES Stud type: Crowned with Hex Head - CR-2-1/2-XBC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 15280 lbs (6930 kg)
View Details
Rotation - Roller Follower - NART5VR - THK America, Inc.
Specs
Bearing Surface Non-Separable Type
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details