Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered in many design alternatives.
Standard stud cam followers are recommended where loads and shock are moderate. Available in stainless steel and with seals.
| Emerson Bearing Co. | |
|---|---|
| Product Category | Cam Followers |
| Product Number | CR-1 1/2-B |
| Product Name | CR-B, CR-XB Hex Slot Cam Followers |
| Type | Stud |
| Design Units | Inch |
| Load Rating | 5560 lbs (2522 kg) |
| Features | Hex Socket |
| Outside Diameter | 1.5 inch (38.1 mm) |