Emerson Bearing Co. 6200 Series Deep Groove Radial Ball Bearings 6217

Description
Radial ball bearings are able to accommodate low to heavy radial loads and low to moderate thrust loads in either direction. They are available with metal shields (ZZ) or rubber seals (2RS). Several tolerance grades (Abec 1-9), internal clearance (C2 to C4) and cage designs are available to best suit the running precision and speed of the application. Common Options: ZZ-- Two Metal Shields 2RS-- Two Rubber Seals NR-- Snap Ring M-- Brass Cage C0-- Normal Internal Clearance C3-- Greater than normal clearance P53-- Abec 5 with C3 clearance
Datasheet
Description
Radial ball bearings are able to accommodate low to heavy radial loads and low to moderate thrust loads in either direction. They are available with metal shields (ZZ) or rubber seals (2RS). Several tolerance grades (Abec 1-9), internal clearance (C2 to C4) and cage designs are available to best suit the running precision and speed of the application. Common Options: ZZ-- Two Metal Shields 2RS-- Two Rubber Seals NR-- Snap Ring M-- Brass Cage C0-- Normal Internal Clearance C3-- Greater than normal clearance P53-- Abec 5 with C3 clearance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6200 Series Deep Groove Radial Ball Bearings - 6217 - Emerson Bearing Co.
Boston, MA, USA
6200 Series Deep Groove Radial Ball Bearings
6217
6200 Series Deep Groove Radial Ball Bearings 6217
Radial ball bearings are able to accommodate low to heavy radial loads and low to moderate thrust loads in either direction. They are available with metal shields (ZZ) or rubber seals (2RS). Several tolerance grades (Abec 1-9), internal clearance (C2 to C4) and cage designs are available to best suit the running precision and speed of the application. Common Options: ZZ-- Two Metal Shields 2RS-- Two Rubber Seals NR-- Snap Ring M-- Brass Cage C0-- Normal Internal Clearance C3-- Greater than normal clearance P53-- Abec 5 with C3 clearance

Radial ball bearings are able to accommodate low to heavy radial loads and low to moderate thrust loads in either direction. They are available with metal shields (ZZ) or rubber seals (2RS). Several tolerance grades (Abec 1-9), internal clearance (C2 to C4) and cage designs are available to best suit the running precision and speed of the application.
Common Options:

  • ZZ-- Two Metal Shields
  • 2RS-- Two Rubber Seals
  • NR-- Snap Ring
  • M-- Brass Cage
  • C0-- Normal Internal Clearance
  • C3-- Greater than normal clearance
  • P53-- Abec 5 with C3 clearance
Supplier's Site Datasheet

Technical Specifications

  Emerson Bearing Co.
Product Category Ball Bearings
Product Number 6217
Product Name 6200 Series Deep Groove Radial Ball Bearings
Primary Bearing Category Radial Ball Bearing
Type Conrad / Deep Groove
Bore 3.3465 inch (85.001 mm)
Outside Diameter 5.9055 inch (150.000 mm)
Overall Width 1.1024 inch (28.001 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-7 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
View Details
0.0469
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details