Thin Section bearings are optimal where the major design constraints are space, weight and load. They are available with metal shields (ZZ) or rubber seals (2RS). The available bore dimension range from 10mm to 200mm.
| Emerson Bearing Co. | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | 61906 |
| Product Name | 61900 Series Deep Groove Radial Ball Bearings |
| Primary Bearing Category | Radial Ball Bearing |
| Features | Thin-section |
| Type | Conrad / Deep Groove |
| Bore | 1.1811 inch (30.000 mm) |
| Outside Diameter | 1.8504 inch (47.000 mm) |