Thin Section bearings are optimal where the major design constraints are space, weight and load. They are available with metal shields (ZZ) or rubber seals (2RS). The available bore dimension range from 10mm to 200mm.
| Emerson Bearing Co. | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | 61864 |
| Product Name | 61800 Series Deep Groove Radial Ball Bearings |
| Primary Bearing Category | Radial Ball Bearing |
| Features | Thin-section |
| Type | Conrad / Deep Groove |
| Bore | 12.5984 inch (319.999 mm) |
| Outside Diameter | 15.7480 inch (399.999 mm) |