Emerson Bearing Co. 61800 Series Deep Groove Radial Ball Bearings 618/7

Description
Thin Section bearings are optimal where the major design constraints are space, weight and load. They are available with metal shields (ZZ) or rubber seals (2RS). The available bore dimension range from 10mm to 200mm.
Description
Thin Section bearings are optimal where the major design constraints are space, weight and load. They are available with metal shields (ZZ) or rubber seals (2RS). The available bore dimension range from 10mm to 200mm.

Suppliers

Company
Product
Description
Supplier Links
61800 Series Deep Groove Radial Ball Bearings - 618/7 - Emerson Bearing Co.
Boston, MA, USA
61800 Series Deep Groove Radial Ball Bearings
618/7
61800 Series Deep Groove Radial Ball Bearings 618/7
Thin Section bearings are optimal where the major design constraints are space, weight and load. They are available with metal shields (ZZ) or rubber seals (2RS). The available bore dimension range from 10mm to 200mm.

Thin Section bearings are optimal where the major design constraints are space, weight and load. They are available with metal shields (ZZ) or rubber seals (2RS). The available bore dimension range from 10mm to 200mm.

Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Ball Bearings
Product Number 618/7
Product Name 61800 Series Deep Groove Radial Ball Bearings
Primary Bearing Category Radial Ball Bearing
Features Thin-section
Type Conrad / Deep Groove
Bore 0.2756 inch (7.000 mm)
Outside Diameter 0.5512 inch (14.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-3-1/2-4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3200 lbs (1451 kg)
Dynamic Radial 8900 lbs (4036 kg)
View Details