Emerson Bearing Co. 600 Series Miniature / Instrumentation Ball Bearings 607

Description
The 600 series is the largest of the metric style miniature / instrumentation series. The bore range of 3mm to 9mm is available with greater O.D. and width dimensions to allow for heavier duty applications ranging from stepping motors to skateboard wheels. Available with metal shields or rubber seals. Common Options: ZZ-- Two Metal Shields DD-- Two Rubber Seals EE-- Extended Inner Ring A 1-7-- Abec class 1-7 P 2-5-- Radial play in ten thousandths LO-- Lubricant: Oil LG-- Lubricant: Grease
Description
The 600 series is the largest of the metric style miniature / instrumentation series. The bore range of 3mm to 9mm is available with greater O.D. and width dimensions to allow for heavier duty applications ranging from stepping motors to skateboard wheels. Available with metal shields or rubber seals. Common Options: ZZ-- Two Metal Shields DD-- Two Rubber Seals EE-- Extended Inner Ring A 1-7-- Abec class 1-7 P 2-5-- Radial play in ten thousandths LO-- Lubricant: Oil LG-- Lubricant: Grease

Suppliers

Company
Product
Description
Supplier Links
600 Series Miniature / Instrumentation Ball Bearings - 607 - Emerson Bearing Co.
Boston, MA, USA
600 Series Miniature / Instrumentation Ball Bearings
607
600 Series Miniature / Instrumentation Ball Bearings 607
The 600 series is the largest of the metric style miniature / instrumentation series. The bore range of 3mm to 9mm is available with greater O.D. and width dimensions to allow for heavier duty applications ranging from stepping motors to skateboard wheels. Available with metal shields or rubber seals. Common Options: ZZ-- Two Metal Shields DD-- Two Rubber Seals EE-- Extended Inner Ring A 1-7-- Abec class 1-7 P 2-5-- Radial play in ten thousandths LO-- Lubricant: Oil LG-- Lubricant: Grease

The 600 series is the largest of the metric style miniature / instrumentation series. The bore range of 3mm to 9mm is available with greater O.D. and width dimensions to allow for heavier duty applications ranging from stepping motors to skateboard wheels. Available with metal shields or rubber seals.
Common Options:

  • ZZ-- Two Metal Shields
  • DD-- Two Rubber Seals
  • EE-- Extended Inner Ring
  • A 1-7-- Abec class 1-7
  • P 2-5-- Radial play in ten thousandths
  • LO-- Lubricant: Oil
  • LG-- Lubricant: Grease
Supplier's Site
600 Series Miniature / Instrumentation Ball Bearings - 607 - Emerson Bearing Co.
Boston, MA, USA
600 Series Miniature / Instrumentation Ball Bearings
607
600 Series Miniature / Instrumentation Ball Bearings 607
The 600 series is the largest of the metric style miniature / instrumentation series. The bore range of 3mm to 9mm is available with greater O.D. and width dimensions to allow for heavier duty applications ranging from stepping motors to skateboard wheels. Available with metal shields or rubber seals. Common Options: ZZ-- Two Metal Shields DD-- Two Rubber Seals EE-- Extended Inner Ring A 1-7-- Abec class 1-7 P 2-5-- Radial play in ten thousandths LO-- Lubricant: Oil LG-- Lubricant: Grease

The 600 series is the largest of the metric style miniature / instrumentation series. The bore range of 3mm to 9mm is available with greater O.D. and width dimensions to allow for heavier duty applications ranging from stepping motors to skateboard wheels. Available with metal shields or rubber seals.
Common Options:

  • ZZ-- Two Metal Shields
  • DD-- Two Rubber Seals
  • EE-- Extended Inner Ring
  • A 1-7-- Abec class 1-7
  • P 2-5-- Radial play in ten thousandths
  • LO-- Lubricant: Oil
  • LG-- Lubricant: Grease
Supplier's Site

Technical Specifications

  Emerson Bearing Co. Emerson Bearing Co.
Product Category Ball Bearings Ball Bearings
Product Number 607 607
Product Name 600 Series Miniature / Instrumentation Ball Bearings 600 Series Miniature / Instrumentation Ball Bearings
Application Instrument / Miniature Instrument / Miniature
Bore 0.2756 inch (7.000 mm) 276.0000 inch (7010.396 mm)
Outside Diameter 0.7480 inch (18.999 mm) 0.7480 inch (18.999 mm)
Overall Width 0.2362 inch (5.999 mm) 236.0000 inch (5994.397 mm)
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FSS3109 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
Ball Bearings - 2346884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-62 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 3192 lbs (1448 kg)
View Details