Emerson Bearing Co. 600 Series Miniature / Instrumentation Ball Bearings 604

Description
The 600 series is the largest of the metric style miniature / instrumentation series. The bore range of 3mm to 9mm is available with greater O.D. and width dimensions to allow for heavier duty applications ranging from stepping motors to skateboard wheels. Available with metal shields or rubber seals. Common Options: ZZ-- Two Metal Shields DD-- Two Rubber Seals EE-- Extended Inner Ring A 1-7-- Abec class 1-7 P 2-5-- Radial play in ten thousandths LO-- Lubricant: Oil LG-- Lubricant: Grease
Description
The 600 series is the largest of the metric style miniature / instrumentation series. The bore range of 3mm to 9mm is available with greater O.D. and width dimensions to allow for heavier duty applications ranging from stepping motors to skateboard wheels. Available with metal shields or rubber seals. Common Options: ZZ-- Two Metal Shields DD-- Two Rubber Seals EE-- Extended Inner Ring A 1-7-- Abec class 1-7 P 2-5-- Radial play in ten thousandths LO-- Lubricant: Oil LG-- Lubricant: Grease

Suppliers

Company
Product
Description
Supplier Links
600 Series Miniature / Instrumentation Ball Bearings - 604 - Emerson Bearing Co.
Boston, MA, USA
600 Series Miniature / Instrumentation Ball Bearings
604
600 Series Miniature / Instrumentation Ball Bearings 604
The 600 series is the largest of the metric style miniature / instrumentation series. The bore range of 3mm to 9mm is available with greater O.D. and width dimensions to allow for heavier duty applications ranging from stepping motors to skateboard wheels. Available with metal shields or rubber seals. Common Options: ZZ-- Two Metal Shields DD-- Two Rubber Seals EE-- Extended Inner Ring A 1-7-- Abec class 1-7 P 2-5-- Radial play in ten thousandths LO-- Lubricant: Oil LG-- Lubricant: Grease

The 600 series is the largest of the metric style miniature / instrumentation series. The bore range of 3mm to 9mm is available with greater O.D. and width dimensions to allow for heavier duty applications ranging from stepping motors to skateboard wheels. Available with metal shields or rubber seals.
Common Options:

  • ZZ-- Two Metal Shields
  • DD-- Two Rubber Seals
  • EE-- Extended Inner Ring
  • A 1-7-- Abec class 1-7
  • P 2-5-- Radial play in ten thousandths
  • LO-- Lubricant: Oil
  • LG-- Lubricant: Grease
Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Ball Bearings
Product Number 604
Product Name 600 Series Miniature / Instrumentation Ball Bearings
Application Instrument / Miniature
Bore 0.1575 inch (4.000 mm)
Outside Diameter 0.4724 inch (11.999 mm)
Overall Width 0.1575 inch (4.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-150-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 63000 lbs (28571 kg)
Dynamic Radial 159000 lbs (72109 kg)
View Details
0.0781
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details