Thrust bearings are designed to handle axial loads while operating at high speed. Bearings are composed of bearing rings with raceway grooves for the balls. Double direction thrust ball bearings can support axial load in both directions. Neither style can be subjected to radial loads. Available in bore dimension range from 10mm to 560mm.
Common Options:
| Emerson Bearing Co. | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | 51405 |
| Product Name | 51400 Series Heavy Duty Ball Thrust Ball Bearings |
| Primary Bearing Category | Thrust Bearing |
| Bore | 0.9843 inch (25.001 mm) |
| Outside Diameter | 2.3622 inch (60.000 mm) |
| Overall Width | 0.9449 inch (24.000 mm) |