Thrust bearings are designed to handle axial loads while operating at high speed. Bearings are composed of bearing rings with raceway grooves for the balls. Double direction thrust ball bearings can support axial load in both directions. Neither style can be subjected to radial loads. Available in bore dimension range from 10mm to 560mm.
Common Options:
| Emerson Bearing Co. | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | 51326 |
| Product Name | 51300 Series Medium Duty Ball Thrust Ball Bearings |
| Primary Bearing Category | Thrust Bearing |
| Bore | 5.1181 inch (130.000 mm) |
| Outside Diameter | 8.8583 inch (225.001 mm) |
| Overall Width | 2.9528 inch (75.001 mm) |