Emerson Bearing Co. 51300 Series Medium Duty Ball Thrust Ball Bearings 51316

Description
Thrust bearings are designed to handle axial loads while operating at high speed. Bearings are composed of bearing rings with raceway grooves for the balls. Double direction thrust ball bearings can support axial load in both directions. Neither style can be subjected to radial loads. Available in bore dimension range from 10mm to 560mm. Common Options: P4-P6-- Better than normal tolerances M-- Machined brass Cage TVP-- Polyamide cage
Description
Thrust bearings are designed to handle axial loads while operating at high speed. Bearings are composed of bearing rings with raceway grooves for the balls. Double direction thrust ball bearings can support axial load in both directions. Neither style can be subjected to radial loads. Available in bore dimension range from 10mm to 560mm. Common Options: P4-P6-- Better than normal tolerances M-- Machined brass Cage TVP-- Polyamide cage

Suppliers

Company
Product
Description
Supplier Links
51300 Series Medium Duty Ball Thrust Ball Bearings - 51316 - Emerson Bearing Co.
Boston, MA, USA
51300 Series Medium Duty Ball Thrust Ball Bearings
51316
51300 Series Medium Duty Ball Thrust Ball Bearings 51316
Thrust bearings are designed to handle axial loads while operating at high speed. Bearings are composed of bearing rings with raceway grooves for the balls. Double direction thrust ball bearings can support axial load in both directions. Neither style can be subjected to radial loads. Available in bore dimension range from 10mm to 560mm. Common Options: P4-P6-- Better than normal tolerances M-- Machined brass Cage TVP-- Polyamide cage

Thrust bearings are designed to handle axial loads while operating at high speed. Bearings are composed of bearing rings with raceway grooves for the balls. Double direction thrust ball bearings can support axial load in both directions. Neither style can be subjected to radial loads. Available in bore dimension range from 10mm to 560mm.
Common Options:

  • P4-P6-- Better than normal tolerances
  • M-- Machined brass Cage
  • TVP-- Polyamide cage
Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Ball Bearings
Product Number 51316
Product Name 51300 Series Medium Duty Ball Thrust Ball Bearings
Primary Bearing Category Thrust Bearing
Bore 3.1496 inch (80.000 mm)
Outside Diameter 5.5118 inch (140.000 mm)
Overall Width 1.7323 inch (44.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (chemical resistance)_PE - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 1883317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-85-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
View Details