Thrust bearings are designed to handle axial loads while operating at high speed. Bearings are composed of bearing rings with raceway grooves for the balls. Double direction thrust ball bearings can support axial load in both directions. Neither style can be subjected to radial loads. Available in bore dimension range from 10mm to 560mm.
Common Options:
| Emerson Bearing Co. | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | 51202 |
| Product Name | 51200 Series Light Duty Ball Thrust Ball Bearings |
| Primary Bearing Category | Thrust Bearing |
| Bore | 0.5906 inch (15.001 mm) |
| Outside Diameter | 1.2598 inch (31.999 mm) |
| Overall Width | 0.4724 inch (11.999 mm) |