Emerson Bearing Co. 51100 Series Extra Light Duty Ball Thrust Ball Bearings 51114

Description
Thrust bearings are designed to handle axial loads while operating at high speed. Bearings are composed of bearing rings with raceway grooves for the balls. Double direction thrust ball bearings can support axial load in both directions. Neither style can be subjected to radial loads. Available in bore dimension range from 10mm to 560mm. Common Options: P4-P6-- Better than normal tolerances M-- Machined brass Cage TVP-- Polyamide cage
Description
Thrust bearings are designed to handle axial loads while operating at high speed. Bearings are composed of bearing rings with raceway grooves for the balls. Double direction thrust ball bearings can support axial load in both directions. Neither style can be subjected to radial loads. Available in bore dimension range from 10mm to 560mm. Common Options: P4-P6-- Better than normal tolerances M-- Machined brass Cage TVP-- Polyamide cage

Suppliers

Company
Product
Description
Supplier Links
51100 Series Extra Light Duty Ball Thrust Ball Bearings - 51114 - Emerson Bearing Co.
Boston, MA, USA
51100 Series Extra Light Duty Ball Thrust Ball Bearings
51114
51100 Series Extra Light Duty Ball Thrust Ball Bearings 51114
Thrust bearings are designed to handle axial loads while operating at high speed. Bearings are composed of bearing rings with raceway grooves for the balls. Double direction thrust ball bearings can support axial load in both directions. Neither style can be subjected to radial loads. Available in bore dimension range from 10mm to 560mm. Common Options: P4-P6-- Better than normal tolerances M-- Machined brass Cage TVP-- Polyamide cage

Thrust bearings are designed to handle axial loads while operating at high speed. Bearings are composed of bearing rings with raceway grooves for the balls. Double direction thrust ball bearings can support axial load in both directions. Neither style can be subjected to radial loads. Available in bore dimension range from 10mm to 560mm.
Common Options:

  • P4-P6-- Better than normal tolerances
  • M-- Machined brass Cage
  • TVP-- Polyamide cage
Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Ball Bearings
Product Number 51114
Product Name 51100 Series Extra Light Duty Ball Thrust Ball Bearings
Primary Bearing Category Thrust Bearing
Bore 2.7559 inch (70.000 mm)
Outside Diameter 3.7402 inch (95.001 mm)
Overall Width 0.7087 inch (18.001 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-3-1/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 1883291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details