Emerson Bearing Co. 51100 Series Extra Light Duty Ball Thrust Ball Bearings 51101

Description
Thrust bearings are designed to handle axial loads while operating at high speed. Bearings are composed of bearing rings with raceway grooves for the balls. Double direction thrust ball bearings can support axial load in both directions. Neither style can be subjected to radial loads. Available in bore dimension range from 10mm to 560mm. Common Options: P4-P6-- Better than normal tolerances M-- Machined brass Cage TVP-- Polyamide cage
Description
Thrust bearings are designed to handle axial loads while operating at high speed. Bearings are composed of bearing rings with raceway grooves for the balls. Double direction thrust ball bearings can support axial load in both directions. Neither style can be subjected to radial loads. Available in bore dimension range from 10mm to 560mm. Common Options: P4-P6-- Better than normal tolerances M-- Machined brass Cage TVP-- Polyamide cage

Suppliers

Company
Product
Description
Supplier Links
51100 Series Extra Light Duty Ball Thrust Ball Bearings - 51101 - Emerson Bearing Co.
Boston, MA, USA
51100 Series Extra Light Duty Ball Thrust Ball Bearings
51101
51100 Series Extra Light Duty Ball Thrust Ball Bearings 51101
Thrust bearings are designed to handle axial loads while operating at high speed. Bearings are composed of bearing rings with raceway grooves for the balls. Double direction thrust ball bearings can support axial load in both directions. Neither style can be subjected to radial loads. Available in bore dimension range from 10mm to 560mm. Common Options: P4-P6-- Better than normal tolerances M-- Machined brass Cage TVP-- Polyamide cage

Thrust bearings are designed to handle axial loads while operating at high speed. Bearings are composed of bearing rings with raceway grooves for the balls. Double direction thrust ball bearings can support axial load in both directions. Neither style can be subjected to radial loads. Available in bore dimension range from 10mm to 560mm.
Common Options:

  • P4-P6-- Better than normal tolerances
  • M-- Machined brass Cage
  • TVP-- Polyamide cage
Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Ball Bearings
Product Number 51101
Product Name 51100 Series Extra Light Duty Ball Thrust Ball Bearings
Primary Bearing Category Thrust Bearing
Bore 0.4724 inch (11.999 mm)
Outside Diameter 1.0236 inch (25.999 mm)
Overall Width 0.3543 inch (8.999 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-50-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 10600 lbs (4807 kg)
View Details
 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2058834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details