Emerson Bearing Co. 3300/5300 Standard Angular Contact Ball Bearings 3312

Description
Double row bearings are used in applications where there are high radial loads, low speeds and where thrust loads are comparatively low Most sizes are available with metal shields (ZZ) or rubber seals (2RS). Filling slot (max capacity) styles are available. Bore dimension range is from 10mm to 110mm. Common Options: 2RS-- Two Rubber Seals ZZ-- Two Metal Shields NR-- Snap Ring TVH-- Polyamide Cage J-- Steel Cage C3-- Greater than normal clearance
Description
Double row bearings are used in applications where there are high radial loads, low speeds and where thrust loads are comparatively low Most sizes are available with metal shields (ZZ) or rubber seals (2RS). Filling slot (max capacity) styles are available. Bore dimension range is from 10mm to 110mm. Common Options: 2RS-- Two Rubber Seals ZZ-- Two Metal Shields NR-- Snap Ring TVH-- Polyamide Cage J-- Steel Cage C3-- Greater than normal clearance

Suppliers

Company
Product
Description
Supplier Links
3300/5300 Standard Angular Contact Ball Bearings - 3312 - Emerson Bearing Co.
Boston, MA, USA
3300/5300 Standard Angular Contact Ball Bearings
3312
3300/5300 Standard Angular Contact Ball Bearings 3312
Double row bearings are used in applications where there are high radial loads, low speeds and where thrust loads are comparatively low Most sizes are available with metal shields (ZZ) or rubber seals (2RS). Filling slot (max capacity) styles are available. Bore dimension range is from 10mm to 110mm. Common Options: 2RS-- Two Rubber Seals ZZ-- Two Metal Shields NR-- Snap Ring TVH-- Polyamide Cage J-- Steel Cage C3-- Greater than normal clearance

Double row bearings are used in applications where there are high radial loads, low speeds and where thrust loads are comparatively low Most sizes are available with metal shields (ZZ) or rubber seals (2RS). Filling slot (max capacity) styles are available. Bore dimension range is from 10mm to 110mm.
Common Options:

  • 2RS-- Two Rubber Seals
  • ZZ-- Two Metal Shields
  • NR-- Snap Ring
  • TVH-- Polyamide Cage
  • J-- Steel Cage
  • C3-- Greater than normal clearance
Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Ball Bearings
Product Number 3312
Product Name 3300/5300 Standard Angular Contact Ball Bearings
Primary Bearing Category Angular Contact Ball Bearing
Bore 2.3622 inch (60.000 mm)
Outside Diameter 5.1181 inch (130.000 mm)
Overall Width 2.1250 inch (53.975 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
Ball Bearings - 291579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields Double Shield
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-8 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details