Double row bearings are used in applications where there are high radial loads, low speeds and where thrust loads are comparatively low Most sizes are available with metal shields (ZZ) or rubber seals (2RS). Filling slot (max capacity) styles are available. Bore dimension range is from 10mm to 110mm.
Common Options:
| Emerson Bearing Co. | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | 3220 |
| Product Name | 3200/5200 Standard Angular Contact Ball Bearings |
| Primary Bearing Category | Angular Contact Ball Bearing |
| Bore | 3.9370 inch (100.000 mm) |
| Outside Diameter | 7.0866 inch (180.000 mm) |
| Overall Width | 2.3750 inch (60.325 mm) |