Emerson Bearing Co. 3200/5200 Standard Angular Contact Ball Bearings 3217

Description
Double row bearings are used in applications where there are high radial loads, low speeds and where thrust loads are comparatively low Most sizes are available with metal shields (ZZ) or rubber seals (2RS). Filling slot (max capacity) styles are available. Bore dimension range is from 10mm to 110mm. Common Options: 2RS-- Two Rubber Seals ZZ-- Two Metal Shields NR-- Snap Ring TVH-- Polyamide Cage J-- Steel Cage C3-- Greater than normal clearance
Description
Double row bearings are used in applications where there are high radial loads, low speeds and where thrust loads are comparatively low Most sizes are available with metal shields (ZZ) or rubber seals (2RS). Filling slot (max capacity) styles are available. Bore dimension range is from 10mm to 110mm. Common Options: 2RS-- Two Rubber Seals ZZ-- Two Metal Shields NR-- Snap Ring TVH-- Polyamide Cage J-- Steel Cage C3-- Greater than normal clearance

Suppliers

Company
Product
Description
Supplier Links
3200/5200 Standard Angular Contact Ball Bearings - 3217 - Emerson Bearing Co.
Boston, MA, USA
3200/5200 Standard Angular Contact Ball Bearings
3217
3200/5200 Standard Angular Contact Ball Bearings 3217
Double row bearings are used in applications where there are high radial loads, low speeds and where thrust loads are comparatively low Most sizes are available with metal shields (ZZ) or rubber seals (2RS). Filling slot (max capacity) styles are available. Bore dimension range is from 10mm to 110mm. Common Options: 2RS-- Two Rubber Seals ZZ-- Two Metal Shields NR-- Snap Ring TVH-- Polyamide Cage J-- Steel Cage C3-- Greater than normal clearance

Double row bearings are used in applications where there are high radial loads, low speeds and where thrust loads are comparatively low Most sizes are available with metal shields (ZZ) or rubber seals (2RS). Filling slot (max capacity) styles are available. Bore dimension range is from 10mm to 110mm.
Common Options:

  • 2RS-- Two Rubber Seals
  • ZZ-- Two Metal Shields
  • NR-- Snap Ring
  • TVH-- Polyamide Cage
  • J-- Steel Cage
  • C3-- Greater than normal clearance
Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Ball Bearings
Product Number 3217
Product Name 3200/5200 Standard Angular Contact Ball Bearings
Primary Bearing Category Angular Contact Ball Bearing
Bore 3.3465 inch (85.001 mm)
Outside Diameter 5.9055 inch (150.000 mm)
Overall Width 1.9375 inch (49.212 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-32-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
View Details
Ball Bearings - 1883306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details