Maximum capacity bearings incorporate a filling slot in the inner and outer ring so that they can be loaded with additional balls for greater capacity. This makes them ideal for applications requiring heavy radial loads and low speeds where thrust loads are comparatively low. They are available with metal shields (ZZ) or rubber seals (2RS).
| Emerson Bearing Co. | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | 311 |
| Product Name | Maximum Capacity Series Deep Groove Radial Ball Bearings |
| Primary Bearing Category | Radial Ball Bearing |
| Type | Conrad / Deep Groove |
| Bore | 2.1654 inch (55.001 mm) |
| Outside Diameter | 4.7244 inch (120.000 mm) |
| Overall Width | 1.1417 inch (28.999 mm) |