Emerson Bearing Co. Maximum Capacity Series Deep Groove Radial Ball Bearings 306

Description
Maximum capacity bearings incorporate a filling slot in the inner and outer ring so that they can be loaded with additional balls for greater capacity. This makes them ideal for applications requiring heavy radial loads and low speeds where thrust loads are comparatively low. They are available with metal shields (ZZ) or rubber seals (2RS).
Description
Maximum capacity bearings incorporate a filling slot in the inner and outer ring so that they can be loaded with additional balls for greater capacity. This makes them ideal for applications requiring heavy radial loads and low speeds where thrust loads are comparatively low. They are available with metal shields (ZZ) or rubber seals (2RS).

Suppliers

Company
Product
Description
Supplier Links
Maximum Capacity Series Deep Groove Radial Ball Bearings - 306 - Emerson Bearing Co.
Boston, MA, USA
Maximum Capacity Series Deep Groove Radial Ball Bearings
306
Maximum Capacity Series Deep Groove Radial Ball Bearings 306
Maximum capacity bearings incorporate a filling slot in the inner and outer ring so that they can be loaded with additional balls for greater capacity. This makes them ideal for applications requiring heavy radial loads and low speeds where thrust loads are comparatively low. They are available with metal shields (ZZ) or rubber seals (2RS).

Maximum capacity bearings incorporate a filling slot in the inner and outer ring so that they can be loaded with additional balls for greater capacity. This makes them ideal for applications requiring heavy radial loads and low speeds where thrust loads are comparatively low. They are available with metal shields (ZZ) or rubber seals (2RS).

Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Ball Bearings
Product Number 306
Product Name Maximum Capacity Series Deep Groove Radial Ball Bearings
Primary Bearing Category Radial Ball Bearing
Type Conrad / Deep Groove
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.8346 inch (71.999 mm)
Overall Width 0.7480 inch (18.999 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.0469
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-50 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 2383 lbs (1081 kg)
View Details