Emerson Bearing Co. 2300 Self Aligning Standard Angular Contact Ball Bearings 2302

Description
Self Aligning bearings allow for misalignment of the shaft and housing. They are manufactured with two rows of balls and one continous spherical raceway in the outer ring. They are available in open or sealed designs. Bearings are availble with a cylindrical or tapered bore. The bore dimension range is from 10mm to 150mm. Common Options: 2RS-- Two Rubber Seals C3-- Greater than normal clearance K-- Tapered Bore
Description
Self Aligning bearings allow for misalignment of the shaft and housing. They are manufactured with two rows of balls and one continous spherical raceway in the outer ring. They are available in open or sealed designs. Bearings are availble with a cylindrical or tapered bore. The bore dimension range is from 10mm to 150mm. Common Options: 2RS-- Two Rubber Seals C3-- Greater than normal clearance K-- Tapered Bore

Suppliers

Company
Product
Description
Supplier Links
2300 Self Aligning Standard Angular Contact Ball Bearings - 2302 - Emerson Bearing Co.
Boston, MA, USA
2300 Self Aligning Standard Angular Contact Ball Bearings
2302
2300 Self Aligning Standard Angular Contact Ball Bearings 2302
Self Aligning bearings allow for misalignment of the shaft and housing. They are manufactured with two rows of balls and one continous spherical raceway in the outer ring. They are available in open or sealed designs. Bearings are availble with a cylindrical or tapered bore. The bore dimension range is from 10mm to 150mm. Common Options: 2RS-- Two Rubber Seals C3-- Greater than normal clearance K-- Tapered Bore

Self Aligning bearings allow for misalignment of the shaft and housing. They are manufactured with two rows of balls and one continous spherical raceway in the outer ring. They are available in open or sealed designs. Bearings are availble with a cylindrical or tapered bore. The bore dimension range is from 10mm to 150mm.
Common Options:

  • 2RS-- Two Rubber Seals
  • C3-- Greater than normal clearance
  • K-- Tapered Bore
Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Ball Bearings
Product Number 2302
Product Name 2300 Self Aligning Standard Angular Contact Ball Bearings
Primary Bearing Category Angular Contact Ball Bearing
Features Self-aligning
Bore 0.5906 inch (15.001 mm)
Outside Diameter 1.6535 inch (41.999 mm)
Overall Width 0.6693 inch (17.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-7 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2346868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Design Units Metric
View Details