Emerson Bearing Co. 2200 Self Aligning Standard Angular Contact Ball Bearings 2203

Description
Self Aligning bearings allow for misalignment of the shaft and housing. They are manufactured with two rows of balls and one continous spherical raceway in the outer ring. They are available in open or sealed designs. Bearings are availble with a cylindrical or tapered bore. The bore dimension range is from 10mm to 150mm. Common Options: 2RS-- Two Rubber Seals C3-- Greater than normal clearance K-- Tapered Bore
Description
Self Aligning bearings allow for misalignment of the shaft and housing. They are manufactured with two rows of balls and one continous spherical raceway in the outer ring. They are available in open or sealed designs. Bearings are availble with a cylindrical or tapered bore. The bore dimension range is from 10mm to 150mm. Common Options: 2RS-- Two Rubber Seals C3-- Greater than normal clearance K-- Tapered Bore

Suppliers

Company
Product
Description
Supplier Links
2200 Self Aligning Standard Angular Contact Ball Bearings - 2203 - Emerson Bearing Co.
Boston, MA, USA
2200 Self Aligning Standard Angular Contact Ball Bearings
2203
2200 Self Aligning Standard Angular Contact Ball Bearings 2203
Self Aligning bearings allow for misalignment of the shaft and housing. They are manufactured with two rows of balls and one continous spherical raceway in the outer ring. They are available in open or sealed designs. Bearings are availble with a cylindrical or tapered bore. The bore dimension range is from 10mm to 150mm. Common Options: 2RS-- Two Rubber Seals C3-- Greater than normal clearance K-- Tapered Bore

Self Aligning bearings allow for misalignment of the shaft and housing. They are manufactured with two rows of balls and one continous spherical raceway in the outer ring. They are available in open or sealed designs. Bearings are availble with a cylindrical or tapered bore. The bore dimension range is from 10mm to 150mm.
Common Options:

  • 2RS-- Two Rubber Seals
  • C3-- Greater than normal clearance
  • K-- Tapered Bore
Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Ball Bearings
Product Number 2203
Product Name 2200 Self Aligning Standard Angular Contact Ball Bearings
Primary Bearing Category Angular Contact Ball Bearing
Features Self-aligning
Bore 0.6693 inch (17.000 mm)
Outside Diameter 1.5748 inch (40.000 mm)
Overall Width 0.6299 inch (15.999 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-P2512G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-30 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details