Emerson Bearing Co. Maximum Capacity Series Deep Groove Radial Ball Bearings 214

Description
Maximum capacity bearings incorporate a filling slot in the inner and outer ring so that they can be loaded with additional balls for greater capacity. This makes them ideal for applications requiring heavy radial loads and low speeds where thrust loads are comparatively low. They are available with metal shields (ZZ) or rubber seals (2RS).
Description
Maximum capacity bearings incorporate a filling slot in the inner and outer ring so that they can be loaded with additional balls for greater capacity. This makes them ideal for applications requiring heavy radial loads and low speeds where thrust loads are comparatively low. They are available with metal shields (ZZ) or rubber seals (2RS).

Suppliers

Company
Product
Description
Supplier Links
Maximum Capacity Series Deep Groove Radial Ball Bearings - 214 - Emerson Bearing Co.
Boston, MA, USA
Maximum Capacity Series Deep Groove Radial Ball Bearings
214
Maximum Capacity Series Deep Groove Radial Ball Bearings 214
Maximum capacity bearings incorporate a filling slot in the inner and outer ring so that they can be loaded with additional balls for greater capacity. This makes them ideal for applications requiring heavy radial loads and low speeds where thrust loads are comparatively low. They are available with metal shields (ZZ) or rubber seals (2RS).

Maximum capacity bearings incorporate a filling slot in the inner and outer ring so that they can be loaded with additional balls for greater capacity. This makes them ideal for applications requiring heavy radial loads and low speeds where thrust loads are comparatively low. They are available with metal shields (ZZ) or rubber seals (2RS).

Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Ball Bearings
Product Number 214
Product Name Maximum Capacity Series Deep Groove Radial Ball Bearings
Primary Bearing Category Radial Ball Bearing
Type Conrad / Deep Groove
Bore 2.7559 inch (70.000 mm)
Outside Diameter 4.9213 inch (125.001 mm)
Overall Width 0.9449 inch (24.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
View Details
 - V-groove type_Plastic bearing_DV - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2346921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details