Emerson Bearing Co. Maximum Capacity Series Deep Groove Radial Ball Bearings 212

Description
Maximum capacity bearings incorporate a filling slot in the inner and outer ring so that they can be loaded with additional balls for greater capacity. This makes them ideal for applications requiring heavy radial loads and low speeds where thrust loads are comparatively low. They are available with metal shields (ZZ) or rubber seals (2RS).
Description
Maximum capacity bearings incorporate a filling slot in the inner and outer ring so that they can be loaded with additional balls for greater capacity. This makes them ideal for applications requiring heavy radial loads and low speeds where thrust loads are comparatively low. They are available with metal shields (ZZ) or rubber seals (2RS).

Suppliers

Company
Product
Description
Supplier Links
Maximum Capacity Series Deep Groove Radial Ball Bearings - 212 - Emerson Bearing Co.
Boston, MA, USA
Maximum Capacity Series Deep Groove Radial Ball Bearings
212
Maximum Capacity Series Deep Groove Radial Ball Bearings 212
Maximum capacity bearings incorporate a filling slot in the inner and outer ring so that they can be loaded with additional balls for greater capacity. This makes them ideal for applications requiring heavy radial loads and low speeds where thrust loads are comparatively low. They are available with metal shields (ZZ) or rubber seals (2RS).

Maximum capacity bearings incorporate a filling slot in the inner and outer ring so that they can be loaded with additional balls for greater capacity. This makes them ideal for applications requiring heavy radial loads and low speeds where thrust loads are comparatively low. They are available with metal shields (ZZ) or rubber seals (2RS).

Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Ball Bearings
Product Number 212
Product Name Maximum Capacity Series Deep Groove Radial Ball Bearings
Primary Bearing Category Radial Ball Bearing
Type Conrad / Deep Groove
Bore 2.3622 inch (60.000 mm)
Outside Diameter 4.3307 inch (110.000 mm)
Overall Width 0.8661 inch (21.999 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-200 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 70.0000 inch (1777.999 mm)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details