Emerson Bearing Co. Oil Field Roller Chains 200-2

Description
These are high energy chains that conform to B29.1 ANSI specifications as well as the oil field industries API 7F7 Sstandards. They feature Ballized plates, Wide Waisted Link plates, Special hook cotters which resist shearing and maintain poisition under stress and coated T Pins in larger sizes. They also feature Solid Rollers and shot peened side bars. NOTE: Available in carbon steel. Cut to length chain available. Corrosion resistant finishes for components available upon request. Offsets not recommended/please contact Drives, Inc. Engineering. T-head cotters used on sizes 200, 264, and 240 Oil Field Chain. Heavy chain series available/MTO. Product specifications subject to change without notice. 121 series replaces 472 series.
Description
These are high energy chains that conform to B29.1 ANSI specifications as well as the oil field industries API 7F7 Sstandards. They feature Ballized plates, Wide Waisted Link plates, Special hook cotters which resist shearing and maintain poisition under stress and coated T Pins in larger sizes. They also feature Solid Rollers and shot peened side bars. NOTE: Available in carbon steel. Cut to length chain available. Corrosion resistant finishes for components available upon request. Offsets not recommended/please contact Drives, Inc. Engineering. T-head cotters used on sizes 200, 264, and 240 Oil Field Chain. Heavy chain series available/MTO. Product specifications subject to change without notice. 121 series replaces 472 series.

Suppliers

Company
Product
Description
Supplier Links
Oil Field Roller Chains - 200-2 - Emerson Bearing Co.
Boston, MA, USA
Oil Field Roller Chains
200-2
Oil Field Roller Chains 200-2
These are high energy chains that conform to B29.1 ANSI specifications as well as the oil field industries API 7F7 Sstandards. They feature Ballized plates, Wide Waisted Link plates, Special hook cotters which resist shearing and maintain poisition under stress and coated T Pins in larger sizes. They also feature Solid Rollers and shot peened side bars. NOTE: Available in carbon steel. Cut to length chain available. Corrosion resistant finishes for components available upon request. Offsets not recommended/please contact Drives, Inc. Engineering. T-head cotters used on sizes 200, 264, and 240 Oil Field Chain. Heavy chain series available/MTO. Product specifications subject to change without notice. 121 series replaces 472 series.

These are high energy chains that conform to B29.1 ANSI specifications as well as the oil field industries API 7F7 Sstandards. They feature Ballized plates, Wide Waisted Link plates, Special hook cotters which resist shearing and maintain poisition under stress and coated T Pins in larger sizes. They also feature Solid Rollers and shot peened side bars.
NOTE:

  • Available in carbon steel.
  • Cut to length chain available.
  • Corrosion resistant finishes for components available upon request.
  • Offsets not recommended/please contact Drives, Inc. Engineering.
  • T-head cotters used on sizes 200, 264, and 240 Oil Field Chain.
  • Heavy chain series available/MTO.
  • Product specifications subject to change without notice.
  • 121 series replaces 472 series.
Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Roller Chain
Product Number 200-2
Product Name Oil Field Roller Chains
Chain Class / Application Oil Field Chain
Unlock Full Specs
to access all available technical data

Similar Products

3/8
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal
Chain Pitch 0.3750 inch (9.52 mm)
Tensile Strength 136 lbs (61.68 kg)
View Details
Roller Chain With Straight Side Plates(A Series) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Conveyor Chain
ISO BS/DIN Pitch ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm)
Chain Pitch 0.3750 to 2 inch (9.53 to 50.8 mm)
View Details
Roller Chains - 1845727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Carbon steel
ISO BS/DIN Pitch ISO 20 (31.75mm)
Chain Pitch 1.25 inch (31.75 mm)
View Details
LINK CHAIN - RC25SS-280 - W.M. Berg
Specs
Material Stainless Steel
Chain Class / Application Power Transmission Chain
Chain Pitch 0.2500 inch (6.35 mm)
View Details