Emerson Bearing Co. Oil Field Roller Chains 160-2

Description
These are high energy chains that conform to B29.1 ANSI specifications as well as the oil field industries API 7F7 Sstandards. They feature Ballized plates, Wide Waisted Link plates, Special hook cotters which resist shearing and maintain poisition under stress and coated T Pins in larger sizes. They also feature Solid Rollers and shot peened side bars. NOTE: Available in carbon steel. Cut to length chain available. Corrosion resistant finishes for components available upon request. Offsets not recommended/please contact Drives, Inc. Engineering. T-head cotters used on sizes 200, 264, and 240 Oil Field Chain. Heavy chain series available/MTO. Product specifications subject to change without notice. 121 series replaces 472 series.
Description
These are high energy chains that conform to B29.1 ANSI specifications as well as the oil field industries API 7F7 Sstandards. They feature Ballized plates, Wide Waisted Link plates, Special hook cotters which resist shearing and maintain poisition under stress and coated T Pins in larger sizes. They also feature Solid Rollers and shot peened side bars. NOTE: Available in carbon steel. Cut to length chain available. Corrosion resistant finishes for components available upon request. Offsets not recommended/please contact Drives, Inc. Engineering. T-head cotters used on sizes 200, 264, and 240 Oil Field Chain. Heavy chain series available/MTO. Product specifications subject to change without notice. 121 series replaces 472 series.

Suppliers

Company
Product
Description
Supplier Links
Oil Field Roller Chains - 160-2 - Emerson Bearing Co.
Boston, MA, USA
Oil Field Roller Chains
160-2
Oil Field Roller Chains 160-2
These are high energy chains that conform to B29.1 ANSI specifications as well as the oil field industries API 7F7 Sstandards. They feature Ballized plates, Wide Waisted Link plates, Special hook cotters which resist shearing and maintain poisition under stress and coated T Pins in larger sizes. They also feature Solid Rollers and shot peened side bars. NOTE: Available in carbon steel. Cut to length chain available. Corrosion resistant finishes for components available upon request. Offsets not recommended/please contact Drives, Inc. Engineering. T-head cotters used on sizes 200, 264, and 240 Oil Field Chain. Heavy chain series available/MTO. Product specifications subject to change without notice. 121 series replaces 472 series.

These are high energy chains that conform to B29.1 ANSI specifications as well as the oil field industries API 7F7 Sstandards. They feature Ballized plates, Wide Waisted Link plates, Special hook cotters which resist shearing and maintain poisition under stress and coated T Pins in larger sizes. They also feature Solid Rollers and shot peened side bars.
NOTE:

  • Available in carbon steel.
  • Cut to length chain available.
  • Corrosion resistant finishes for components available upon request.
  • Offsets not recommended/please contact Drives, Inc. Engineering.
  • T-head cotters used on sizes 200, 264, and 240 Oil Field Chain.
  • Heavy chain series available/MTO.
  • Product specifications subject to change without notice.
  • 121 series replaces 472 series.
Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Roller Chain
Product Number 160-2
Product Name Oil Field Roller Chains
Chain Class / Application Oil Field Chain
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 1845725 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Carbon steel
ISO BS/DIN Pitch ISO 12 (19.05mm)
Chain Pitch 0.7500 inch (19.05 mm)
View Details
7 Meters long, 3.117 mm Pitch, Acetal Resin, Black Roller Sprocket Chain - A 6M 7M12-07 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal, Black
Chain Pitch 0.1227 inch (3.12 mm)
View Details
Cast Iron Chain (4 Series) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Cast Iron
Chain Pitch 1.63 to 6 inch (41.5 to 152 mm)
Maximum Allowable Load 1400 to 3500 lbs (635 to 1587 kg)
View Details
Oilfield Chain -  - Renold Plc.
Specs
Chain Class / Application Oil Field Chain
Chain Pitch 1 to 3 inch (25.4 to 76.2 mm)
Tensile Strength ? to 319216 lbs (? to 144769 kg)
View Details