Emerson Bearing Co. Oil Field Roller Chains 140-6

Description
These are high energy chains that conform to B29.1 ANSI specifications as well as the oil field industries API 7F7 Sstandards. They feature Ballized plates, Wide Waisted Link plates, Special hook cotters which resist shearing and maintain poisition under stress and coated T Pins in larger sizes. They also feature Solid Rollers and shot peened side bars. NOTE: Available in carbon steel. Cut to length chain available. Corrosion resistant finishes for components available upon request. Offsets not recommended/please contact Drives, Inc. Engineering. T-head cotters used on sizes 200, 264, and 240 Oil Field Chain. Heavy chain series available/MTO. Product specifications subject to change without notice. 121 series replaces 472 series.
Description
These are high energy chains that conform to B29.1 ANSI specifications as well as the oil field industries API 7F7 Sstandards. They feature Ballized plates, Wide Waisted Link plates, Special hook cotters which resist shearing and maintain poisition under stress and coated T Pins in larger sizes. They also feature Solid Rollers and shot peened side bars. NOTE: Available in carbon steel. Cut to length chain available. Corrosion resistant finishes for components available upon request. Offsets not recommended/please contact Drives, Inc. Engineering. T-head cotters used on sizes 200, 264, and 240 Oil Field Chain. Heavy chain series available/MTO. Product specifications subject to change without notice. 121 series replaces 472 series.

Suppliers

Company
Product
Description
Supplier Links
Oil Field Roller Chains - 140-6 - Emerson Bearing Co.
Boston, MA, USA
Oil Field Roller Chains
140-6
Oil Field Roller Chains 140-6
These are high energy chains that conform to B29.1 ANSI specifications as well as the oil field industries API 7F7 Sstandards. They feature Ballized plates, Wide Waisted Link plates, Special hook cotters which resist shearing and maintain poisition under stress and coated T Pins in larger sizes. They also feature Solid Rollers and shot peened side bars. NOTE: Available in carbon steel. Cut to length chain available. Corrosion resistant finishes for components available upon request. Offsets not recommended/please contact Drives, Inc. Engineering. T-head cotters used on sizes 200, 264, and 240 Oil Field Chain. Heavy chain series available/MTO. Product specifications subject to change without notice. 121 series replaces 472 series.

These are high energy chains that conform to B29.1 ANSI specifications as well as the oil field industries API 7F7 Sstandards. They feature Ballized plates, Wide Waisted Link plates, Special hook cotters which resist shearing and maintain poisition under stress and coated T Pins in larger sizes. They also feature Solid Rollers and shot peened side bars.
NOTE:

  • Available in carbon steel.
  • Cut to length chain available.
  • Corrosion resistant finishes for components available upon request.
  • Offsets not recommended/please contact Drives, Inc. Engineering.
  • T-head cotters used on sizes 200, 264, and 240 Oil Field Chain.
  • Heavy chain series available/MTO.
  • Product specifications subject to change without notice.
  • 121 series replaces 472 series.
Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Roller Chain
Product Number 140-6
Product Name Oil Field Roller Chains
Chain Class / Application Oil Field Chain
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 665305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel; Stainless Steel
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details
Conveyor Chain(ZE Series) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Conveyor Chain
ISO BS/DIN Pitch ISO 32 (50.80mm); ISO 40 (63.50mm); >63.50
Chain Pitch 2 to 12 inch (50.8 to 305 mm)
View Details
3/8
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal
Chain Pitch 0.3750 inch (9.52 mm)
Tensile Strength 136 lbs (61.68 kg)
View Details
Precision Double Strand Chain - 15 09 800 - ATLANTA Drive Systems, Inc.
Specs
Material Stainless Steel
Chain Class / Application Engineering Steel Chain
Chain Pitch 0.5000 inch (12.7 mm)
View Details