Emerson Bearing Co. 1200 Self Aligning Standard Angular Contact Ball Bearings 1213

Description
Self Aligning bearings allow for misalignment of the shaft and housing. They are manufactured with two rows of balls and one continous spherical raceway in the outer ring. They are available in open or sealed designs. Bearings are availble with a cylindrical or tapered bore. The bore dimension range is from 10mm to 150mm. Common Options: 2RS-- Two Rubber Seals C3-- Greater than normal clearance K-- Tapered Bore
Description
Self Aligning bearings allow for misalignment of the shaft and housing. They are manufactured with two rows of balls and one continous spherical raceway in the outer ring. They are available in open or sealed designs. Bearings are availble with a cylindrical or tapered bore. The bore dimension range is from 10mm to 150mm. Common Options: 2RS-- Two Rubber Seals C3-- Greater than normal clearance K-- Tapered Bore

Suppliers

Company
Product
Description
Supplier Links
1200 Self Aligning Standard Angular Contact Ball Bearings - 1213 - Emerson Bearing Co.
Boston, MA, USA
1200 Self Aligning Standard Angular Contact Ball Bearings
1213
1200 Self Aligning Standard Angular Contact Ball Bearings 1213
Self Aligning bearings allow for misalignment of the shaft and housing. They are manufactured with two rows of balls and one continous spherical raceway in the outer ring. They are available in open or sealed designs. Bearings are availble with a cylindrical or tapered bore. The bore dimension range is from 10mm to 150mm. Common Options: 2RS-- Two Rubber Seals C3-- Greater than normal clearance K-- Tapered Bore

Self Aligning bearings allow for misalignment of the shaft and housing. They are manufactured with two rows of balls and one continous spherical raceway in the outer ring. They are available in open or sealed designs. Bearings are availble with a cylindrical or tapered bore. The bore dimension range is from 10mm to 150mm.
Common Options:

  • 2RS-- Two Rubber Seals
  • C3-- Greater than normal clearance
  • K-- Tapered Bore
Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Ball Bearings
Product Number 1213
Product Name 1200 Self Aligning Standard Angular Contact Ball Bearings
Primary Bearing Category Angular Contact Ball Bearing
Features Self-aligning
Bore 2.5591 inch (65.001 mm)
Outside Diameter 4.7244 inch (120.000 mm)
Overall Width 0.9055 inch (23.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-7 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 2.7500 inch (69.850 mm)
View Details
 - Flat type_Rubber coated bearing (metal bearing insert)_UT - TOK America, Inc.
Specs
Rolling Element Steel
Seals / Shields Double Seal
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 1883294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details