Self Aligning bearings allow for misalignment of the shaft and housing. They are manufactured with two rows of balls and one continous spherical raceway in the outer ring. They are available in open or sealed designs. Bearings are availble with a cylindrical or tapered bore. The bore dimension range is from 10mm to 150mm.
Common Options:
| Emerson Bearing Co. | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | 1204 |
| Product Name | 1200 Self Aligning Standard Angular Contact Ball Bearings |
| Primary Bearing Category | Angular Contact Ball Bearing |
| Features | Self-aligning |
| Bore | 0.7874 inch (20.000 mm) |
| Outside Diameter | 1.8504 inch (47.000 mm) |
| Overall Width | 0.5512 inch (14.000 mm) |