Emerson Bearing Co. Oil Field Roller Chains 120-8

Description
These are high energy chains that conform to B29.1 ANSI specifications as well as the oil field industries API 7F7 Sstandards. They feature Ballized plates, Wide Waisted Link plates, Special hook cotters which resist shearing and maintain poisition under stress and coated T Pins in larger sizes. They also feature Solid Rollers and shot peened side bars. NOTE: Available in carbon steel. Cut to length chain available. Corrosion resistant finishes for components available upon request. Offsets not recommended/please contact Drives, Inc. Engineering. T-head cotters used on sizes 200, 264, and 240 Oil Field Chain. Heavy chain series available/MTO. Product specifications subject to change without notice. 121 series replaces 472 series.
Description
These are high energy chains that conform to B29.1 ANSI specifications as well as the oil field industries API 7F7 Sstandards. They feature Ballized plates, Wide Waisted Link plates, Special hook cotters which resist shearing and maintain poisition under stress and coated T Pins in larger sizes. They also feature Solid Rollers and shot peened side bars. NOTE: Available in carbon steel. Cut to length chain available. Corrosion resistant finishes for components available upon request. Offsets not recommended/please contact Drives, Inc. Engineering. T-head cotters used on sizes 200, 264, and 240 Oil Field Chain. Heavy chain series available/MTO. Product specifications subject to change without notice. 121 series replaces 472 series.

Suppliers

Company
Product
Description
Supplier Links
Oil Field Roller Chains - 120-8 - Emerson Bearing Co.
Boston, MA, USA
Oil Field Roller Chains
120-8
Oil Field Roller Chains 120-8
These are high energy chains that conform to B29.1 ANSI specifications as well as the oil field industries API 7F7 Sstandards. They feature Ballized plates, Wide Waisted Link plates, Special hook cotters which resist shearing and maintain poisition under stress and coated T Pins in larger sizes. They also feature Solid Rollers and shot peened side bars. NOTE: Available in carbon steel. Cut to length chain available. Corrosion resistant finishes for components available upon request. Offsets not recommended/please contact Drives, Inc. Engineering. T-head cotters used on sizes 200, 264, and 240 Oil Field Chain. Heavy chain series available/MTO. Product specifications subject to change without notice. 121 series replaces 472 series.

These are high energy chains that conform to B29.1 ANSI specifications as well as the oil field industries API 7F7 Sstandards. They feature Ballized plates, Wide Waisted Link plates, Special hook cotters which resist shearing and maintain poisition under stress and coated T Pins in larger sizes. They also feature Solid Rollers and shot peened side bars.
NOTE:

  • Available in carbon steel.
  • Cut to length chain available.
  • Corrosion resistant finishes for components available upon request.
  • Offsets not recommended/please contact Drives, Inc. Engineering.
  • T-head cotters used on sizes 200, 264, and 240 Oil Field Chain.
  • Heavy chain series available/MTO.
  • Product specifications subject to change without notice.
  • 121 series replaces 472 series.
Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Roller Chain
Product Number 120-8
Product Name Oil Field Roller Chains
Chain Class / Application Oil Field Chain
Unlock Full Specs
to access all available technical data

Similar Products

0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details
Cast Iron Chain MC33 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Cast Iron
Chain Pitch 2.49 inch (63.2 mm)
Maximum Allowable Load 1260 lbs (571 kg)
View Details
Roller Chains - 6125076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 06 (9.525mm)
Chain Pitch 0.3750 inch (9.53 mm)
View Details
Hollow Pin Chains -  - SKF/Global
Specs
Material Stainless Steel (optional feature); Steel / Hardened Steel (optional feature)
ANSI Pitch 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature)
ISO BS/DIN Pitch ISO 08 (12.70mm) (optional feature); ISO 10 (15.875mm) (optional feature); ISO 12 (19.05mm) (optional feature); ISO 16 (25.40mm) (optional feature)
View Details