SolaHD Filters - Power Line Filter Modules STFE100-10N

Description
Win Source Part Number: 1275920-STFE100-10N Category: Filters>Power Line Filter Modules Series: STFE Termination Style: Terminal Block Package: Bulk Applications: General Purpose Standard Package: 1 Configuration: Single Stage Filter Type: Single Phase Current: 10 A Frequency - Operating: 47Hz, 63Hz Mounting Type: DIN Rail Temperature Range - Operating: -40°C ~ 50°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: SolaHD Other Names: 2106-STFE100-10N,STF E10010N,783472029129 Base Product Number: STFE100 Approval Agency: CE, cURus
Request a Quote Datasheet
Description
Win Source Part Number: 1275920-STFE100-10N Category: Filters>Power Line Filter Modules Series: STFE Termination Style: Terminal Block Package: Bulk Applications: General Purpose Standard Package: 1 Configuration: Single Stage Filter Type: Single Phase Current: 10 A Frequency - Operating: 47Hz, 63Hz Mounting Type: DIN Rail Temperature Range - Operating: -40°C ~ 50°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: SolaHD Other Names: 2106-STFE100-10N,STF E10010N,783472029129 Base Product Number: STFE100 Approval Agency: CE, cURus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Power Line Filter Modules - 1275920-STFE100-10N - Win Source Electronics
Laguna Hills, CA, United States
Filters - Power Line Filter Modules
1275920-STFE100-10N
Filters - Power Line Filter Modules 1275920-STFE100-10N
Win Source Part Number: 1275920-STFE100-10N Category: Filters>Power Line Filter Modules Series: STFE Termination Style: Terminal Block Package: Bulk Applications: General Purpose Standard Package: 1 Configuration: Single Stage Filter Type: Single Phase Current: 10 A Frequency - Operating: 47Hz, 63Hz Mounting Type: DIN Rail Temperature Range - Operating: -40°C ~ 50°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: SolaHD Other Names: 2106-STFE100-10N,STF E10010N,783472029129 Base Product Number: STFE100 Approval Agency: CE, cURus

Win Source Part Number: 1275920-STFE100-10N
Category: Filters>Power Line Filter Modules
Series: STFE
Termination Style: Terminal Block
Package: Bulk
Applications: General Purpose
Standard Package: 1
Configuration: Single Stage
Filter Type: Single Phase
Current: 10 A
Frequency - Operating: 47Hz, 63Hz
Mounting Type: DIN Rail
Temperature Range - Operating: -40°C ~ 50°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: SolaHD
Other Names: 2106-STFE100-10N,STFE10010N,783472029129
Base Product Number: STFE100
Approval Agency: CE, cURus

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1275920-STFE100-10N
Product Name Filters - Power Line Filter Modules
Unlock Full Specs
to access all available technical data