Win Source Part Number: 1275918-STFE030-10N
Category: Filters>Power Line Filter Modules
Series: STFE
Termination Style: Terminal Block
Package: Bulk
Applications: General Purpose
Standard Package: 1
Configuration: Single Stage
Filter Type: Single Phase
Current: 3 A
Frequency - Operating: 47Hz, 63Hz
Mounting Type: DIN Rail
Temperature Range - Operating: -40°C ~ 50°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: SolaHD
Other Names: STFE03010N,2106-STFE
Base Product Number: STFE030
Approval Agency: CE, cURus
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1275918-STFE030-10N |
| Product Name | Filters - Power Line Filter Modules |