SW UPS 1000VA 120V
| DigiKey | |
|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
| Product Number | 2106-SSW1000-ND |
| Product Name | Uninterruptible Power Supply (UPS) Systems |
| Technology | Line-interactive |
| Mounting Options | Tower Type |
| Standards / Compliance | CSA C22.2 No. 107.3, cULus, FCC, UL1778 |
| Volt-Amp Rating | 1 kVA |