OFF-LINE UPS 850VA 120V
| DigiKey | |
|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
| Product Number | 2106-SPS850-ND |
| Product Name | Uninterruptible Power Supply (UPS) Systems |
| Technology | Off-line (Standby) |
| Mounting Options | Tower Type |
| Standards / Compliance | CSA C22.2 No. 107.3, cULus, FCC, UL1778 |
| Volt-Amp Rating | 0.8500 kVA |