UPS ON LINE 2000VA 230V 3G
| DigiKey | |
|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
| Product Number | 2106-S4K2U30005D-ND |
| Product Name | Uninterruptible Power Supply (UPS) Systems |
| Technology | On-line (Double-conversion) |
| Mounting Options | Tower Type; Rack or Tray |
| Standards / Compliance | CE, CSA, cULus, FCC, UL |
| Volt-Amp Rating | 3 kVA |