Emergent Vision Technologies 2D Vision Systems HT-2000

Description
The HT-2000 camera boasts the advanced CMV2000 CMOS sensor by AMS, providing high dynamic range and exceptional frame rate performance. At full resolution of 2048×1088, you can capture up to 338 frames per second, enabling you to capture high-quality images in rapid succession. The camera's 10GigE RJ45 interface offers 10 times the speed of traditional GigE, with the added benefit of being GigE Vision® and GenICam™ compliant. Its sleek, compact design makes it ideal for a variety of applications, while the CAT6A connection allows for cable lengths of up to 100 meters. With multi-camera synchronization at less than 1µs and low CPU overhead, the HT-2000 is a highly cost-effective solution for capturing high-quality images. Additionally, this camera is available in monochrome (HT-2000-M), color (HT-2000-C), and near-infrared (HT-2000-N) options, providing you with the flexibility to choose the right model for your specific needs.
Description
The HT-2000 camera boasts the advanced CMV2000 CMOS sensor by AMS, providing high dynamic range and exceptional frame rate performance. At full resolution of 2048×1088, you can capture up to 338 frames per second, enabling you to capture high-quality images in rapid succession. The camera's 10GigE RJ45 interface offers 10 times the speed of traditional GigE, with the added benefit of being GigE Vision® and GenICam™ compliant. Its sleek, compact design makes it ideal for a variety of applications, while the CAT6A connection allows for cable lengths of up to 100 meters. With multi-camera synchronization at less than 1µs and low CPU overhead, the HT-2000 is a highly cost-effective solution for capturing high-quality images. Additionally, this camera is available in monochrome (HT-2000-M), color (HT-2000-C), and near-infrared (HT-2000-N) options, providing you with the flexibility to choose the right model for your specific needs.

Suppliers

Company
Product
Description
Supplier Links
2D Vision Systems - HT-2000 - Emergent Vision Technologies
Port Coquitlam, British Columbia, Canada
2D Vision Systems
HT-2000
2D Vision Systems HT-2000
The HT-2000 camera boasts the advanced CMV2000 CMOS sensor by AMS, providing high dynamic range and exceptional frame rate performance. At full resolution of 2048×1088, you can capture up to 338 frames per second, enabling you to capture high-quality images in rapid succession. The camera's 10GigE RJ45 interface offers 10 times the speed of traditional GigE, with the added benefit of being GigE Vision® and GenICam™ compliant. Its sleek, compact design makes it ideal for a variety of applications, while the CAT6A connection allows for cable lengths of up to 100 meters. With multi-camera synchronization at less than 1µs and low CPU overhead, the HT-2000 is a highly cost-effective solution for capturing high-quality images. Additionally, this camera is available in monochrome (HT-2000-M), color (HT-2000-C), and near-infrared (HT-2000-N) options, providing you with the flexibility to choose the right model for your specific needs.

The HT-2000 camera boasts the advanced CMV2000 CMOS sensor by AMS, providing high dynamic range and exceptional frame rate performance. At full resolution of 2048×1088, you can capture up to 338 frames per second, enabling you to capture high-quality images in rapid succession.
The camera's 10GigE RJ45 interface offers 10 times the speed of traditional GigE, with the added benefit of being GigE Vision® and GenICam™ compliant. Its sleek, compact design makes it ideal for a variety of applications, while the CAT6A connection allows for cable lengths of up to 100 meters.
With multi-camera synchronization at less than 1µs and low CPU overhead, the HT-2000 is a highly cost-effective solution for capturing high-quality images. Additionally, this camera is available in monochrome (HT-2000-M), color (HT-2000-C), and near-infrared (HT-2000-N) options, providing you with the flexibility to choose the right model for your specific needs.

Supplier's Site

Technical Specifications

  Emergent Vision Technologies
Product Category Machine Vision Systems
Product Number HT-2000
Product Name 2D Vision Systems
Applications Assembly Quality; Flaw Detection
Unlock Full Specs
to access all available technical data

Similar Products

Dimensional Measuring Station - TubeInspect M - Accurex Measurement, Inc.
Specs
System Type Turnkey / Complete System
Applications Gauging, Scanning & Dimensioning
Modules Included Cameras or Imagers
View Details
Extensive 3D Quality Controls for Electric Drive Unit - OPTOCLOUD EDU - Marposs Corp
Specs
System Type Turnkey / Complete System
Applications Gauging, Scanning & Dimensioning
Image Source UV / Fluorescence; Laser
View Details