Solar Electronics Co. DC Power Supply DL40-1A

Description
The DL40-1A is a 80 Watt DC Power Supply from Systron Donner. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-80V Current: 0-1A Power: 80W Dual outputs - independently adjustable Remote voltage programming Remote sensing Series or parallel operation Input: 100-125, 47-420 Hz The DL40-1A is a dual-output, dual-range unit designed for general laboratory applications. It consists of two separate internal power generating sections, each adjustable in voltage and with separate outputs on the front panel and rear barrier strip. The DL40-1A utilizes silicon semiconductors permitting operation at its maximum temperature rating without derating.
Description
The DL40-1A is a 80 Watt DC Power Supply from Systron Donner. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-80V Current: 0-1A Power: 80W Dual outputs - independently adjustable Remote voltage programming Remote sensing Series or parallel operation Input: 100-125, 47-420 Hz The DL40-1A is a dual-output, dual-range unit designed for general laboratory applications. It consists of two separate internal power generating sections, each adjustable in voltage and with separate outputs on the front panel and rear barrier strip. The DL40-1A utilizes silicon semiconductors permitting operation at its maximum temperature rating without derating.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - DL40-1A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
DL40-1A
DC Power Supply DL40-1A
The DL40-1A is a 80 Watt DC Power Supply from Systron Donner. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-80V Current: 0-1A Power: 80W Dual outputs - independently adjustable Remote voltage programming Remote sensing Series or parallel operation Input: 100-125, 47-420 Hz The DL40-1A is a dual-output, dual-range unit designed for general laboratory applications. It consists of two separate internal power generating sections, each adjustable in voltage and with separate outputs on the front panel and rear barrier strip. The DL40-1A utilizes silicon semiconductors permitting operation at its maximum temperature rating without derating.

The DL40-1A is a 80 Watt DC Power Supply from Systron Donner. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-80V
  • Current: 0-1A
  • Power: 80W
  • Dual outputs - independently adjustable
  • Remote voltage programming
  • Remote sensing
  • Series or parallel operation
  • Input: 100-125, 47-420 Hz

The DL40-1A is a dual-output, dual-range unit designed for general laboratory applications. It consists of two separate internal power generating sections, each adjustable in voltage and with separate outputs on the front panel and rear barrier strip. The DL40-1A utilizes silicon semiconductors permitting operation at its maximum temperature rating without derating.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number DL40-1A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

UDP6932B 200W DC Switching Power Supply 60V/10A - UDP6932B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2301-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers
Programmable Switching DC Power Supply - SPS5163X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details