Emco, Inc. Generator 4630B

Description
The 4630B is a used generator from EMCO. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Plug in power supply, 9V DC, 50 mA Frequency Range: 10 kHz to 1 GHz Temperature Range: +5 degrees to +30 degrees This version does not include the Remote Control Unit The EMCO 4630 RefRad is a precise, highly stable field strength transfer standard. The system consists of a portable battery powered comb generator with removable transmit antennas (one loop and two dipoles) covering different frequency ranges. The comb generator provides manually or remotely selectable frequency spacings of 10 kHz, 1 MHz, and 5 MHz over the range of 10 kHz to 1 GHz.To eliminate RF interference, control signals are transmitted via a non-coupling fiber optic cable. The EMC Test Systems Model 4630 Refrad Reference Radiator is a precise highly stable field strength transfer standards with selectable frequency spacings over the range of 10 kHz to 1 GHz. The system consists of a small battery powered comb generator with a loop and two dipole transmit antennas, and a coaxial output adapter.
Description
The 4630B is a used generator from EMCO. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Plug in power supply, 9V DC, 50 mA Frequency Range: 10 kHz to 1 GHz Temperature Range: +5 degrees to +30 degrees This version does not include the Remote Control Unit The EMCO 4630 RefRad is a precise, highly stable field strength transfer standard. The system consists of a portable battery powered comb generator with removable transmit antennas (one loop and two dipoles) covering different frequency ranges. The comb generator provides manually or remotely selectable frequency spacings of 10 kHz, 1 MHz, and 5 MHz over the range of 10 kHz to 1 GHz.To eliminate RF interference, control signals are transmitted via a non-coupling fiber optic cable. The EMC Test Systems Model 4630 Refrad Reference Radiator is a precise highly stable field strength transfer standards with selectable frequency spacings over the range of 10 kHz to 1 GHz. The system consists of a small battery powered comb generator with a loop and two dipole transmit antennas, and a coaxial output adapter.

Suppliers

Company
Product
Description
Supplier Links
Generator 4630B
The 4630B is a used generator from EMCO. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Plug in power supply, 9V DC, 50 mA Frequency Range: 10 kHz to 1 GHz Temperature Range: +5 degrees to +30 degrees This version does not include the Remote Control Unit The EMCO 4630 RefRad is a precise, highly stable field strength transfer standard. The system consists of a portable battery powered comb generator with removable transmit antennas (one loop and two dipoles) covering different frequency ranges. The comb generator provides manually or remotely selectable frequency spacings of 10 kHz, 1 MHz, and 5 MHz over the range of 10 kHz to 1 GHz.To eliminate RF interference, control signals are transmitted via a non-coupling fiber optic cable. The EMC Test Systems Model 4630 Refrad Reference Radiator is a precise highly stable field strength transfer standards with selectable frequency spacings over the range of 10 kHz to 1 GHz. The system consists of a small battery powered comb generator with a loop and two dipole transmit antennas, and a coaxial output adapter.

The 4630B is a used generator from EMCO. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • Plug in power supply, 9V DC, 50 mA
  • Frequency Range: 10 kHz to 1 GHz
  • Temperature Range: +5 degrees to +30 degrees
  • This version does not include the Remote Control Unit

The EMCO 4630 RefRad is a precise, highly stable field strength transfer standard. The system consists of a portable battery powered comb generator with removable transmit antennas (one loop and two dipoles) covering different frequency ranges. The comb generator provides manually or remotely selectable frequency spacings of 10 kHz, 1 MHz, and 5 MHz over the range of 10 kHz to 1 GHz.To eliminate RF interference, control signals are transmitted via a non-coupling fiber optic cable.

The EMC Test Systems Model 4630 Refrad Reference Radiator is a precise highly stable field strength transfer standards with selectable frequency spacings over the range of 10 kHz to 1 GHz.

The system consists of a small battery powered comb generator with a loop and two dipole transmit antennas, and a coaxial output adapter.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 4630B
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details
JSG5000M Series RF Analog Signal Generator -  - kTB Solutions
Specs
Generator Type Signal
View Details
Arbitrary Waveform Generators - 8092713 - RS Components, Ltd.
Specs
Generator Type Pulse
Display Video
Inputs 1
View Details
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details