EMBRACO Compressor VEGY11C

Description
Motor Type: BPM Displacement: 11.14 cm^3 Lubricant Type: ISO10 Lubricant Charge: 430 mL Starting Torque: LST
Description
Motor Type: BPM Displacement: 11.14 cm^3 Lubricant Type: ISO10 Lubricant Charge: 430 mL Starting Torque: LST

Suppliers

Company
Product
Description
Supplier Links
Compressor - VEGY11C - EMBRACO
Suwanee, GA, USA
Compressor
VEGY11C
Compressor VEGY11C
Motor Type: BPM Displacement: 11.14 cm^3 Lubricant Type: ISO10 Lubricant Charge: 430 mL Starting Torque: LST

Motor Type: BPM
Displacement: 11.14 cm^3
Lubricant Type: ISO10
Lubricant Charge: 430 mL
Starting Torque: LST

Supplier's Site

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number VEGY11C
Product Name Compressor
Capacity 0.10 kW (0.1356 BHP)
Input Power 187 watts
Rating Refrigerant R-600a
Unlock Full Specs
to access all available technical data

Similar Products

Reciprocating Compressors for NH3 -  - Frascold S.P.A.
Specs
Displacement 188 SCMH (159 MSCFD)
Refrigerant Options NH3
Construction Piston
View Details
Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details
Paragon Screw Compressors -  - Carlyle Compressor Company
Carlyle Compressor Company
Specs
Construction Screw
View Details
Semi-hermetic Reciprocating Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options Standard Refrigerants
Construction Piston
View Details