EMBRACO Compressor VEGD6H

Description
Motor Type: BPM Displacement: 6.44 cm^3 Lubricant Type: ISO10 Lubricant Charge: 350 mL Starting Torque: LST
Datasheet
Description
Motor Type: BPM Displacement: 6.44 cm^3 Lubricant Type: ISO10 Lubricant Charge: 350 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - VEGD6H - EMBRACO
Suwanee, GA, USA
Compressor
VEGD6H
Compressor VEGD6H
Motor Type: BPM Displacement: 6.44 cm^3 Lubricant Type: ISO10 Lubricant Charge: 350 mL Starting Torque: LST

Motor Type: BPM
Displacement: 6.44 cm^3
Lubricant Type: ISO10
Lubricant Charge: 350 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number VEGD6H
Product Name Compressor
Capacity 0.09 kW (0.1216 BHP)
Input Power 149 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details
Compressors for Air Conditioning Applications -  - Danfoss A/S
Specs
Power Source 208-230/60/1; 208-230/60/3; 380/50/3; 460/60/3
Refrigerant Options R22; R134a; R407c; R410A,
Construction Scroll; Reciprocating
View Details
 - Model MASA - 120 - Reznor
Specs
Capacity 24.74 kW (33.16 BHP)
Rating Refrigerant R-410A
EER 12.5
View Details
Speed-regulated Semi-hermetic Compact Screw Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options Standard Refrigerants
Construction Screw
View Details