EMBRACO Compressor NTU6238GKV

Description
Motor Type: CSCR Displacement: 26.21 cm^3 Lubricant Type: ISO22 Lubricant Charge: 650 mL Starting Torque: HST
Datasheet
Description
Motor Type: CSCR Displacement: 26.21 cm^3 Lubricant Type: ISO22 Lubricant Charge: 650 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - NTU6238GKV - EMBRACO
Suwanee, GA, USA
Compressor
NTU6238GKV
Compressor NTU6238GKV
Motor Type: CSCR Displacement: 26.21 cm^3 Lubricant Type: ISO22 Lubricant Charge: 650 mL Starting Torque: HST

Motor Type: CSCR
Displacement: 26.21 cm^3
Lubricant Type: ISO22
Lubricant Charge: 650 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number NTU6238GKV
Product Name Compressor
Capacity 2.70 kW (3.62 BHP)
Input Power 1119 watts
Rating Refrigerant R-404A
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Screw Refrigerant Compressor -  - FS-Curtis
Specs
Capacity 774.00 kW (1038 BHP)
Displacement 998 SCMH (846 MSCFD)
Refrigerant Options R22; R134a; R407c
View Details
Two-stage Semi-hermetic Reciprocating Compressors with Liquid Receiver -  - BITZER US, Inc.
Specs
Refrigerant Options Standard Refrigerants
Construction Piston
View Details