Motor Type: RSIR
Displacement: 14.5 cm^3
Lubricant Type: ISO22
Lubricant Charge: 650 mL
Starting Torque: HST
| EMBRACO | |
|---|---|
| Product Category | Refrigeration Compressors and Air Conditioning Compressors |
| Product Number | NT2168GS |
| Product Name | Compressor |
| Capacity | 0.79 kW (1.05 BHP) |
| Input Power | 560 watts |
| Rating Refrigerant | R-404A |